CRG1206F330K -- CRG1206 1% 330K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 330K Neohm - Te Connectivity
CRG1206F330K
Description
CRG1206 1% 330K
Description
CRG1206 1% 330K
Suppliers
Crg1206 1% 330K Neohm - Te Connectivity
35AC0940
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0940 |
|
Product Name
|
Crg1206 1% 330K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details