TE Connectivity CRG1206F2K2
TE Connectivity CRG1206F2K2
TE Connectivity CRG1206F2K2
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES, 2K2, 1%, 0.25W, 1206, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2232300 | 2232300P | A106075CT-ND | 75AH8150 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 2K2, 1%, 0.25W, 1206, Thick Film; Resistance Neohm Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 2200 ohms | 2200 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |