CRG1206F27R -- CRG1206 1% 27R NEOHM - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 27R Neohm - Te Connectivity
CRG1206F27R
Description
CRG1206 1% 27R
Description
CRG1206 1% 27R
Suppliers
Crg1206 1% 27R Neohm - Te Connectivity
35AC0934
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0934 |
|
Product Name
|
Crg1206 1% 27R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details