TE Connectivity Chip Resistor - Surface Mount CRG1206F270R

Description
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG1206F270RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F270RTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F270RTR-ND
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F270RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F270RDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F270RDKR-ND
RES SMD 270 OHM 1% 1/4W 1206

RES SMD 270 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F270RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F270RCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F270RCT-ND
RES SMD 270 OHM 1% 1/4W 1206

RES SMD 270 OHM 1% 1/4W 1206

Buy Now Datasheet
Surface Mount Resistors - 2232170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232170
Surface Mount Resistors 2232170
TE Connectivity CRG1206F270R

TE Connectivity CRG1206F270R

Supplier's Site
Surface Mount Resistors - 2232170P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232170P
Surface Mount Resistors 2232170P
TE Connectivity CRG1206F270R

TE Connectivity CRG1206F270R

Supplier's Site
Surface Mount Resistors - 1345510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345510
Surface Mount Resistors 1345510
TE Connectivity CRG1206F270R

TE Connectivity CRG1206F270R

Supplier's Site
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8913
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8913
RES, 270R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1439
Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1439
RES, 270R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRG1206F270RTR-ND 2232170 2232170P 17AH8913
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 270R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details