TE Connectivity Surface Mount Resistors CRG1206F220K

Description
TE Connectivity CRG1206F220K
Request a Quote Datasheet
Description
TE Connectivity CRG1206F220K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2232574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232574
Surface Mount Resistors 2232574
TE Connectivity CRG1206F220K

TE Connectivity CRG1206F220K

Supplier's Site
Surface Mount Resistors - 2232574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232574P
Surface Mount Resistors 2232574P
TE Connectivity CRG1206F220K

TE Connectivity CRG1206F220K

Supplier's Site
Surface Mount Resistors - 1347666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347666
Surface Mount Resistors 1347666
TE Connectivity CRG1206F220K

TE Connectivity CRG1206F220K

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG1206F220KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F220KCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F220KCT-ND
RES SMD 220K OHM 1% 1/4W 1206

RES SMD 220K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F220KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F220KTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F220KTR-ND
220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

220 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F220KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F220KDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F220KDKR-ND
RES SMD 220K OHM 1% 1/4W 1206

RES SMD 220K OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 220K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8911
Res, 220K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8911
RES, 220K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 220K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1437
Res, 220K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1437
RES, 220K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2232574 2232574P 1712-CRG1206F220KCT-ND 17AH8911
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 220K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220000 ohms 220000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details