TE Connectivity Chip Resistor - Surface Mount CRG1206F1M0

Description
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106072DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106072DKR-ND
Chip Resistor - Surface Mount A106072DKR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106072TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106072TR-ND
Chip Resistor - Surface Mount A106072TR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106072CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106072CT-ND
Chip Resistor - Surface Mount A106072CT-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2232653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232653
Surface Mount Resistors 2232653
TE Connectivity CRG1206F1M0

TE Connectivity CRG1206F1M0

Supplier's Site
Surface Mount Resistors - 2232653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232653P
Surface Mount Resistors 2232653P
TE Connectivity CRG1206F1M0

TE Connectivity CRG1206F1M0

Supplier's Site
Surface Mount Resistors - 1347668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347668
Surface Mount Resistors 1347668
TE Connectivity CRG1206F1M0

TE Connectivity CRG1206F1M0

Supplier's Site
Res, 1M, 0.25W, 200V, Thick Film, 1206; Resistance Neohm Te Connectivity - 20R2234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.25W, 200V, Thick Film, 1206; Resistance Neohm Te Connectivity
20R2234
Res, 1M, 0.25W, 200V, Thick Film, 1206; Resistance Neohm Te Connectivity 20R2234
RES, 1M, 0.25W, 200V, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1M, 0.25W, 200V, THICK FILM, 1206; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.25W, 1206, Thick Film; Resistance Neohm Te Connectivity - 76AH7727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, 1206, Thick Film; Resistance Neohm Te Connectivity
76AH7727
Res, 1M, 1%, 0.25W, 1206, Thick Film; Resistance Neohm Te Connectivity 76AH7727
RES, 1M, 1%, 0.25W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1M, 1%, 0.25W, 1206, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A106072DKR-ND 2232653 2232653P 20R2234
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 1M, 0.25W, 200V, Thick Film, 1206; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details