TE Connectivity Surface Mount Resistors CRG1206F1K5

Description
TE Connectivity CRG1206F1K5
Request a Quote Datasheet
Description
TE Connectivity CRG1206F1K5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2232287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232287
Surface Mount Resistors 2232287
TE Connectivity CRG1206F1K5

TE Connectivity CRG1206F1K5

Supplier's Site
Surface Mount Resistors - 2232287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232287P
Surface Mount Resistors 2232287P
TE Connectivity CRG1206F1K5

TE Connectivity CRG1206F1K5

Supplier's Site
Surface Mount Resistors - 1345517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345517
Surface Mount Resistors 1345517
TE Connectivity CRG1206F1K5

TE Connectivity CRG1206F1K5

Supplier's Site
Chip Resistor - Surface Mount - A106071CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106071CT-ND
Chip Resistor - Surface Mount A106071CT-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106071DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106071DKR-ND
Chip Resistor - Surface Mount A106071DKR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106071TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106071TR-ND
Chip Resistor - Surface Mount A106071TR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8904 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8904
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8904
RES, 1K5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1431
Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1431
RES, 1K5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.5kohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2232287 2232287P A106071CT-ND 17AH8904
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 1K5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1500 ohms 1500 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details