CRG1206F18R -- CRG1206 1% 18R NEOHM - TE CONNECTIVITY
TE Connectivity
Crg1206 1% 18R Neohm - Te Connectivity
CRG1206F18R
Description
CRG1206 1% 18R
Description
CRG1206 1% 18R
Suppliers
Crg1206 1% 18R Neohm - Te Connectivity
45AJ2723
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2723 |
|
Product Name
|
Crg1206 1% 18R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details