TE Connectivity Chip Resistor - Surface Mount CRG1206F10R

Description
RES SMD 10 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 10 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG1206F10RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F10RCT-ND
Chip Resistor - Surface Mount 1712-CRG1206F10RCT-ND
RES SMD 10 OHM 1% 1/4W 1206

RES SMD 10 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F10RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F10RTR-ND
Chip Resistor - Surface Mount 1712-CRG1206F10RTR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG1206F10RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG1206F10RDKR-ND
Chip Resistor - Surface Mount 1712-CRG1206F10RDKR-ND
RES SMD 10 OHM 1% 1/4W 1206

RES SMD 10 OHM 1% 1/4W 1206

Buy Now Datasheet
Surface Mount Resistors - 2231997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231997
Surface Mount Resistors 2231997
TE Connectivity CRG1206F10R

TE Connectivity CRG1206F10R

Supplier's Site
Surface Mount Resistors - 1345501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345501
Surface Mount Resistors 1345501
TE Connectivity CRG1206F10R

TE Connectivity CRG1206F10R

Supplier's Site
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;SMT;1206 - 70063238 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;SMT;1206
70063238
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;SMT;1206 70063238
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating. Features: Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z) Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance

Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:

  • Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z)
  • Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance
Supplier's Site
Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity - 68AH9398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity
68AH9398
Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity 68AH9398
RES, 10R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CRG1206F10RCT-ND 2231997 1345501 70063238 68AH9398
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg0.25 W;Tol 1%;SMT;1206 Res, 10R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details