TE Connectivity Surface Mount Resistors CRG1206F100R

Description
TE Connectivity CRG1206F100R
Request a Quote Datasheet
Description
TE Connectivity CRG1206F100R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2232120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232120
Surface Mount Resistors 2232120
TE Connectivity CRG1206F100R

TE Connectivity CRG1206F100R

Supplier's Site
Surface Mount Resistors - 2232120P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2232120P
Surface Mount Resistors 2232120P
TE Connectivity CRG1206F100R

TE Connectivity CRG1206F100R

Supplier's Site
Surface Mount Resistors - 1345505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345505
Surface Mount Resistors 1345505
TE Connectivity CRG1206F100R

TE Connectivity CRG1206F100R

Supplier's Site
Chip Resistor - Surface Mount - A106068DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106068DKR-ND
Chip Resistor - Surface Mount A106068DKR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106068TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106068TR-ND
Chip Resistor - Surface Mount A106068TR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106068CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106068CT-ND
Chip Resistor - Surface Mount A106068CT-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8906
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8906
RES, 100R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:CRG Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.1%, 0.25W, 1206, Thick Film; Resistance Neohm Te Connectivity - 20R2246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.25W, 1206, Thick Film; Resistance Neohm Te Connectivity
20R2246
Res, 100R, 0.1%, 0.25W, 1206, Thick Film; Resistance Neohm Te Connectivity 20R2246
RES, 100R, 0.1%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 100R, 0.1%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.1%, 0.25W, 1206, Thick Film; Resistance Neohm Te Connectivity - 46AK9371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.1%, 0.25W, 1206, Thick Film; Resistance Neohm Te Connectivity
46AK9371
Res, 100R, 0.1%, 0.25W, 1206, Thick Film; Resistance Neohm Te Connectivity 46AK9371
RES, 100R, 0.1%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 100R, 0.1%, 0.25W, 1206, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206 - 70063236 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206
70063236
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206 70063236
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating. Features: Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z) Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance

Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:

  • Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z)
  • Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2232120 2232120P A106068DKR-ND 17AH8906 20R2246 70063236
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Neohm Te Connectivity Res, 100R, 0.1%, 0.25W, 1206, Thick Film; Resistance Neohm Te Connectivity Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details