TE Connectivity Chip Resistor - Surface Mount CRG0805ZR

Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106066TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106066TR-ND
Chip Resistor - Surface Mount A106066TR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106066CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106066CT-ND
Chip Resistor - Surface Mount A106066CT-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106066DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106066DKR-ND
Chip Resistor - Surface Mount A106066DKR-ND
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1251187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251187
Surface Mount Resistors 1251187
TE Connectivity CRG0805ZR

TE Connectivity CRG0805ZR

Supplier's Site
Surface Mount Resistors - 1345456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345456
Surface Mount Resistors 1345456
TE Connectivity CRG0805ZR

TE Connectivity CRG0805ZR

Supplier's Site
Res, 0R, 0.125W, 0805, Thick Film; Resistor Case / Package Neohm Te Connectivity - 75AH8149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.125W, 0805, Thick Film; Resistor Case / Package Neohm Te Connectivity
75AH8149
Res, 0R, 0.125W, 0805, Thick Film; Resistor Case / Package Neohm Te Connectivity 75AH8149
RES, 0R, 0.125W, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:CRG Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, 0R, 0.125W, 0805, THICK FILM; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:CRG Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity - 70AH6232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity
70AH6232
Res, 0R, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity 70AH6232
RES, 0R, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 0R, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor;Thick Film;Res 0 Ohms;Pwr-Rtg 0.125 W;Tol Jumper;SMT;0805 - 70063020 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0 Ohms;Pwr-Rtg 0.125 W;Tol Jumper;SMT;0805
70063020
Resistor;Thick Film;Res 0 Ohms;Pwr-Rtg 0.125 W;Tol Jumper;SMT;0805 70063020
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating. Features: Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z) Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance

Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:

  • Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z)
  • Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A106066TR-ND 1251187 75AH8149 70AH6232 70063020
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 0R, 0.125W, 0805, Thick Film; Resistor Case / Package Neohm Te Connectivity Res, 0R, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity Resistor;Thick Film;Res 0 Ohms;Pwr-Rtg 0.125 W;Tol Jumper;SMT;0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers