TE Connectivity Chip Resistor - Surface Mount CRG0805J4K7

Description
RES SMD 4.7K OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 4.7K OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0805J4K7DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805J4K7DKR-ND
Chip Resistor - Surface Mount 1712-CRG0805J4K7DKR-ND
RES SMD 4.7K OHM 5% 1/8W 0805

RES SMD 4.7K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0805J4K7CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805J4K7CT-ND
Chip Resistor - Surface Mount 1712-CRG0805J4K7CT-ND
RES SMD 4.7K OHM 5% 1/8W 0805

RES SMD 4.7K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0805J4K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805J4K7TR-ND
Chip Resistor - Surface Mount 1712-CRG0805J4K7TR-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1712-CRG0805J4K7DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers