TE Connectivity Chip Resistor - Surface Mount CRG0805F8K2

Description
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126389CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126389CT-ND
Chip Resistor - Surface Mount A126389CT-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126389TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126389TR-ND
Chip Resistor - Surface Mount A126389TR-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126389DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126389DKR-ND
Chip Resistor - Surface Mount A126389DKR-ND
8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

8.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230556
Surface Mount Resistors 2230556
TE Connectivity CRG0805F8K2

TE Connectivity CRG0805F8K2

Supplier's Site
Surface Mount Resistors - 2230556P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230556P
Surface Mount Resistors 2230556P
TE Connectivity CRG0805F8K2

TE Connectivity CRG0805F8K2

Supplier's Site
Surface Mount Resistors - 1347679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347679
Surface Mount Resistors 1347679
TE Connectivity CRG0805F8K2

TE Connectivity CRG0805F8K2

Supplier's Site
Res, 8K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8899
Res, 8K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8899
RES, 8K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 8K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1426
Res, 8K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1426
RES, 8K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K2, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 20R2054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
20R2054
Res, 8K2, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 20R2054
RES, 8K2, 0.1%, 0.125W, 0805, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 8K2, 0.1%, 0.125W, 0805, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Crg0805 1 8K2 Rohs Compliant Neohm Te Connectivity - 46AK9369 - Newark, An Avnet Company
Chicago, IL, United States
Crg0805 1 8K2 Rohs Compliant Neohm Te Connectivity
46AK9369
Crg0805 1 8K2 Rohs Compliant Neohm Te Connectivity 46AK9369
CRG0805 1 8K2 ROHS COMPLIANT: YES

CRG0805 1 8K2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A126389CT-ND 2230556 2230556P 1347679 17AH8899 20R2054 46AK9369
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 8K2, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity Res, 8K2, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Crg0805 1 8K2 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176156-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details