TE Connectivity Surface Mount Resistors CRG0805F820R

Description
TE Connectivity CRG0805F820R
Request a Quote Datasheet
Description
TE Connectivity CRG0805F820R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2230411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230411
Surface Mount Resistors 2230411
TE Connectivity CRG0805F820R

TE Connectivity CRG0805F820R

Supplier's Site
Surface Mount Resistors - 1345473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345473
Surface Mount Resistors 1345473
TE Connectivity CRG0805F820R

TE Connectivity CRG0805F820R

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG0805F820RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805F820RTR-ND
Chip Resistor - Surface Mount 1712-CRG0805F820RTR-ND
820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

820 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0805F820RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805F820RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0805F820RDKR-ND
RES SMD 820 OHM 1% 1/8W 0805

RES SMD 820 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0805F820RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805F820RCT-ND
Chip Resistor - Surface Mount 1712-CRG0805F820RCT-ND
RES SMD 820 OHM 1% 1/8W 0805

RES SMD 820 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 820R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1428
Res, 820R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1428
RES, 820R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2230411 1345473 1712-CRG0805F820RTR-ND 31AH1428
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 820R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details