CRG0805F820K -- CRG0805 1% 820K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 820K Neohm - Te Connectivity
CRG0805F820K
Description
CRG0805 1% 820K
Description
CRG0805 1% 820K
Suppliers
Crg0805 1% 820K Neohm - Te Connectivity
35AC0918
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0918 |
|
Product Name
|
Crg0805 1% 820K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
View Details