TE Connectivity Chip Resistor - Surface Mount CRG0805F7K5

Description
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126387DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126387DKR-ND
Chip Resistor - Surface Mount A126387DKR-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126387TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126387TR-ND
Chip Resistor - Surface Mount A126387TR-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126387CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126387CT-ND
Chip Resistor - Surface Mount A126387CT-ND
7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

7.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 7K5, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8147
Res, 7K5, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8147
RES, 7K5, 1%, 0.125W, 0805, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 7K5, 1%, 0.125W, 0805, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRG0805F7K5 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRG0805F7K5
Resistors - Chip Resistor - Surface Mount CRG0805F7K5
RES SMD 7.5K OHM 1% 1/8W 0805

RES SMD 7.5K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A126387DKR-ND 75AH8147 CRG0805F7K5
Product Name Chip Resistor - Surface Mount Res, 7K5, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data