TE Connectivity Chip Resistor - Surface Mount CRG0805F6K8

Description
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126384TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126384TR-ND
Chip Resistor - Surface Mount A126384TR-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126384DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126384DKR-ND
Chip Resistor - Surface Mount A126384DKR-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126384CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126384CT-ND
Chip Resistor - Surface Mount A126384CT-ND
6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

6.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230540
Surface Mount Resistors 2230540
TE Connectivity CRG0805F6K8

TE Connectivity CRG0805F6K8

Supplier's Site
Surface Mount Resistors - 2230540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230540P
Surface Mount Resistors 2230540P
TE Connectivity CRG0805F6K8

TE Connectivity CRG0805F6K8

Supplier's Site
Surface Mount Resistors - 1345484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345484
Surface Mount Resistors 1345484
TE Connectivity CRG0805F6K8

TE Connectivity CRG0805F6K8

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033931-CRG0805F6K8
Resistors - Chip Resistor - Surface Mount 1033931-CRG0805F6K8
Win Source Part Number: 1033931-CRG0805F6K8 Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 6.8 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RC0805FR-076K8L; RC0805FR-106K8L; ERJ-6ENF6801V; CRCW08056K80FKEA; RK73H2ATTD6801F; AC0805FR-076K8L16232 78-1; 16232781; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1623278-1,CRG0805F6K 8-ND,A126384CT,A1263 84TR,1623278-1-ND,A1 26384DKR

Win Source Part Number: 1033931-CRG0805F6K8
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 6.8 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RC0805FR-076K8L; RC0805FR-106K8L; ERJ-6ENF6801V; CRCW08056K80FKEA; RK73H2ATTD6801F; AC0805FR-076K8L1623278-1; 16232781;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1623278-1,CRG0805F6K8-ND,A126384CT,A126384TR,1623278-1-ND,A126384DKR

Buy Now Datasheet
0.125W 150V Resistor - 52-CRG0805F6K8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.125W 150V Resistor
52-CRG0805F6K8
0.125W 150V Resistor 52-CRG0805F6K8
0805 Thick Film Resistor, 6.8kR, 1% Tol, 0.125W, 150V, SM Product overview: CRG0805F6K8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F6K8 can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 6.8kR, 1% Tol, 0.125W, 150V, SM Product overview: CRG0805F6K8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F6K8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8146
Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8146
RES, 6K8, 1%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 6K8, 1%, 0.125W, 0805, THICK FILM; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8896
Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8896
RES, 6K8, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K8, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRG0805F6K8 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0805F6K8
Chip Resistor - Surface Mount CRG0805F6K8
RES SMD 6.8K OHM 1% 1/8W 0805

RES SMD 6.8K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number A126384TR-ND 2230540 2230540P 1345484 1033931-CRG0805F6K8 52-CRG0805F6K8 75AH8146 17AH8896 CRG0805F6K8
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount 0.125W 150V Resistor Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Res, 6K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details