TE Connectivity Chip Resistor - Surface Mount CRG0805F68K

Description
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126382TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126382TR-ND
Chip Resistor - Surface Mount A126382TR-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126382CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126382CT-ND
Chip Resistor - Surface Mount A126382CT-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126382DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126382DKR-ND
Chip Resistor - Surface Mount A126382DKR-ND
68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

68 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230663
Surface Mount Resistors 2230663
TE Connectivity CRG0805F68K

TE Connectivity CRG0805F68K

Supplier's Site
Surface Mount Resistors - 2230663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230663P
Surface Mount Resistors 2230663P
TE Connectivity CRG0805F68K

TE Connectivity CRG0805F68K

Supplier's Site
Surface Mount Resistors - 1345493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345493
Surface Mount Resistors 1345493
TE Connectivity CRG0805F68K

TE Connectivity CRG0805F68K

Supplier's Site
Chip Resistor - Surface Mount - CRG0805F68K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0805F68K
Chip Resistor - Surface Mount CRG0805F68K
RES SMD 68K OHM 1% 1/8W 0805

RES SMD 68K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1424
Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1424
RES, 68K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 68K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 20R2036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
20R2036
Res, 68K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 20R2036
RES, 68K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 68K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 68K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 46AK9367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
46AK9367
Res, 68K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 46AK9367
RES, 68K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 68K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRG0805F68K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRG0805F68K
Resistors - Chip Resistor - Surface Mount CRG0805F68K
RES SMD 68K OHM 1% 1/8W 0805

RES SMD 68K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number A126382TR-ND 2230663 2230663P 1345493 CRG0805F68K 31AH1424 20R2036 CRG0805F68K
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 68K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity Res, 68K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details