TE Connectivity Chip Resistor - Surface Mount CRG0805F680R

Description
RES SMD 680 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 680 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0805F680RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805F680RCT-ND
Chip Resistor - Surface Mount 1712-CRG0805F680RCT-ND
RES SMD 680 OHM 1% 1/8W 0805

RES SMD 680 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0805F680RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805F680RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0805F680RDKR-ND
RES SMD 680 OHM 1% 1/8W 0805

RES SMD 680 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0805F680RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0805F680RTR-ND
Chip Resistor - Surface Mount 1712-CRG0805F680RTR-ND
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRG0805F680R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRG0805F680R
Resistors - Chip Resistor - Surface Mount CRG0805F680R
RES SMD 680 OHM 1% 1/8W 0805

RES SMD 680 OHM 1% 1/8W 0805

Supplier's Site
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8898
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8898
RES, 680R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1425
Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1425
RES, 680R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Resistor;Thick Film;Res 680 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805 - 70063226 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 680 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805
70063226
Resistor;Thick Film;Res 680 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805 70063226
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating. Features: Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z) Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance

Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:

  • Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z)
  • Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRG0805F680RCT-ND CRG0805F680R 17AH8898 70063226
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 680R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity Resistor;Thick Film;Res 680 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - 1614934-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Surface Mount Resistors - 2567549P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details