TE Connectivity Chip Resistor - Surface Mount CRG0805F620R

Description
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126381CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126381CT-ND
Chip Resistor - Surface Mount A126381CT-ND
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126381DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126381DKR-ND
Chip Resistor - Surface Mount A126381DKR-ND
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126381TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126381TR-ND
Chip Resistor - Surface Mount A126381TR-ND
620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 620R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity - 20R2033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
20R2033
Res, 620R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity 20R2033
RES, 620R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 620R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 620R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity - 46AK9366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
46AK9366
Res, 620R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity 46AK9366
RES, 620R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 620R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126381CT-ND 20R2033
Product Name Chip Resistor - Surface Mount Res, 620R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details