TE Connectivity Chip Resistor - Surface Mount CRG0805F5K1

Description
5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126379CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126379CT-ND
Chip Resistor - Surface Mount A126379CT-ND
5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126379TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126379TR-ND
Chip Resistor - Surface Mount A126379TR-ND
5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126379DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126379DKR-ND
Chip Resistor - Surface Mount A126379DKR-ND
5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

5.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 5K1, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 20R1993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
20R1993
Res, 5K1, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 20R1993
RES, 5K1, 0.1%, 0.125W, 0805, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 5K1, 0.1%, 0.125W, 0805, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126379CT-ND 20R1993
Product Name Chip Resistor - Surface Mount Res, 5K1, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details