CRG0805F56K -- CRG0805 1% 56K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 56K Neohm - Te Connectivity
CRG0805F56K
Description
CRG0805 1% 56K
Description
CRG0805 1% 56K
Suppliers
Crg0805 1% 56K Neohm - Te Connectivity
35AC0909
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0909 |
|
Product Name
|
Crg0805 1% 56K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details
Voltage Rating
12500 volts
Current Rating
23.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers