TE Connectivity Surface Mount Resistors CRG0805F560R

Description
TE Connectivity CRG0805F560R
Request a Quote Datasheet
Description
TE Connectivity CRG0805F560R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2230382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230382
Surface Mount Resistors 2230382
TE Connectivity CRG0805F560R

TE Connectivity CRG0805F560R

Supplier's Site
Surface Mount Resistors - 1345471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345471
Surface Mount Resistors 1345471
TE Connectivity CRG0805F560R

TE Connectivity CRG0805F560R

Supplier's Site
Chip Resistor - Surface Mount - A126376TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126376TR-ND
Chip Resistor - Surface Mount A126376TR-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126376DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126376DKR-ND
Chip Resistor - Surface Mount A126376DKR-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126376CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126376CT-ND
Chip Resistor - Surface Mount A126376CT-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRG0805F560R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0805F560R
Chip Resistor - Surface Mount CRG0805F560R
RES SMD 560 OHM 1% 1/8W 0805

RES SMD 560 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 560R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity - 74AJ8224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity
74AJ8224
Res, 560R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity 74AJ8224
RES, 560R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 560R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 560R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity - 70AH6231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity
70AH6231
Res, 560R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity 70AH6231
RES, 560R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 560R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 560R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity - 20R2017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
20R2017
Res, 560R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity 20R2017
RES, 560R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 560R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 2230382 1345471 A126376TR-ND CRG0805F560R 74AJ8224 20R2017
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 560R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity Res, 560R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details