CRG0805F560K -- CRG0805 1% 560K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 560K Neohm - Te Connectivity
CRG0805F560K
Description
CRG0805 1% 560K
Description
CRG0805 1% 560K
Suppliers
Crg0805 1% 560K Neohm - Te Connectivity
45AJ2694
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2694 |
|
Product Name
|
Crg0805 1% 560K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Geometry
Straight
Termination
Crimp
View Details