TE Connectivity Chip Resistor - Surface Mount CRG0805F47R

Description
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126371DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126371DKR-ND
Chip Resistor - Surface Mount A126371DKR-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126371TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126371TR-ND
Chip Resistor - Surface Mount A126371TR-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126371CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126371CT-ND
Chip Resistor - Surface Mount A126371CT-ND
47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

47 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1205894-CRG0805F47R
Resistors - Chip Resistor - Surface Mount 1205894-CRG0805F47R
Win Source Part Number: 1205894-CRG0805F47R Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 47 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 1623235-1; 16232351; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1623235-1,1623235-1- ND,A126371CT,A126371 TR,A126371DKR,CRG080 5F47R-ND

Win Source Part Number: 1205894-CRG0805F47R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): 1623235-1; 16232351;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1623235-1,1623235-1-ND,A126371CT,A126371TR,A126371DKR,CRG0805F47R-ND

Buy Now Datasheet
Surface Mount Resistors - 2230253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230253
Surface Mount Resistors 2230253
TE Connectivity CRG0805F47R

TE Connectivity CRG0805F47R

Supplier's Site
Surface Mount Resistors - 2230253P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230253P
Surface Mount Resistors 2230253P
TE Connectivity CRG0805F47R

TE Connectivity CRG0805F47R

Supplier's Site
Surface Mount Resistors - 1345460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345460
Surface Mount Resistors 1345460
TE Connectivity CRG0805F47R

TE Connectivity CRG0805F47R

Supplier's Site
47 Ohm 150V 0.125W Resistor - 52-CRG0805F47R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 150V 0.125W Resistor
52-CRG0805F47R
47 Ohm 150V 0.125W Resistor 52-CRG0805F47R
0805 Thick Film Resistor, 47 Ohm, 1% Tol, 150V, 0.125W, SM Product overview: CRG0805F47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F47R can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 47 Ohm, 1% Tol, 150V, 0.125W, SM Product overview: CRG0805F47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F47R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8141
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8141
RES, 47R, 1%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 47R, 1%, 0.125W, 0805, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8894
Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8894
RES, 47R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A126371DKR-ND 1205894-CRG0805F47R 2230253 2230253P 1345460 52-CRG0805F47R 75AH8141 17AH8894
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 47 Ohm 150V 0.125W Resistor Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Res, 47R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details