TE Connectivity Chip Resistor - Surface Mount CRG0805F47K

Description
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106064DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106064DKR-ND
Chip Resistor - Surface Mount A106064DKR-ND
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106064CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106064CT-ND
Chip Resistor - Surface Mount A106064CT-ND
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106064TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106064TR-ND
Chip Resistor - Surface Mount A106064TR-ND
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230641
Surface Mount Resistors 2230641
TE Connectivity CRG0805F47K

TE Connectivity CRG0805F47K

Supplier's Site
Res, 47K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity - 70AH6228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity
70AH6228
Res, 47K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity 70AH6228
RES, 47K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 47K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 47K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 20R1981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
20R1981
Res, 47K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 20R1981
RES, 47K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 47K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRG0805F47K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRG0805F47K
Resistors - Chip Resistor - Surface Mount CRG0805F47K
RES SMD 47K OHM 1% 1/8W 0805

RES SMD 47K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A106064DKR-ND 2230641 70AH6228 20R1981 CRG0805F47K
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 47K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity Res, 47K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers