TE Connectivity Surface Mount Resistors CRG0805F470R

Description
TE Connectivity CRG0805F470R
Request a Quote Datasheet
Description
TE Connectivity CRG0805F470R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2230376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230376
Surface Mount Resistors 2230376
TE Connectivity CRG0805F470R

TE Connectivity CRG0805F470R

Supplier's Site
Surface Mount Resistors - 2230376P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230376P
Surface Mount Resistors 2230376P
TE Connectivity CRG0805F470R

TE Connectivity CRG0805F470R

Supplier's Site
Surface Mount Resistors - 1345470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345470
Surface Mount Resistors 1345470
TE Connectivity CRG0805F470R

TE Connectivity CRG0805F470R

Supplier's Site
Chip Resistor - Surface Mount - A106063DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106063DKR-ND
Chip Resistor - Surface Mount A106063DKR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106063TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106063TR-ND
Chip Resistor - Surface Mount A106063TR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106063CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106063CT-ND
Chip Resistor - Surface Mount A106063CT-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 470 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805 - 70063217 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 470 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805
70063217
Resistor;Thick Film;Res 470 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805 70063217
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating. Features: Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z) Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance

Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:

  • Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z)
  • Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance
Supplier's Site
Res, 470R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity - 70AH6229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity
70AH6229
Res, 470R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity 70AH6229
RES, 470R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 470R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 470R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity - 20R1986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
20R1986
Res, 470R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity 20R1986
RES, 470R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 470R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2230376 2230376P 1345470 A106063DKR-ND 70063217 70AH6229 20R1986
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor;Thick Film;Res 470 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805 Res, 470R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity Res, 470R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details