TE Connectivity Chip Resistor - Surface Mount CRG0805F3K3

Description
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106062CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106062CT-ND
Chip Resistor - Surface Mount A106062CT-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106062TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106062TR-ND
Chip Resistor - Surface Mount A106062TR-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106062DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106062DKR-ND
Chip Resistor - Surface Mount A106062DKR-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230499
Surface Mount Resistors 2230499
TE Connectivity CRG0805F3K3

TE Connectivity CRG0805F3K3

Supplier's Site
Surface Mount Resistors - 1345480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345480
Surface Mount Resistors 1345480
TE Connectivity CRG0805F3K3

TE Connectivity CRG0805F3K3

Supplier's Site
Res, 3K3, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8135
Res, 3K3, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8135
RES, 3K3, 1%, 0.125W, 0805, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 3K3, 1%, 0.125W, 0805, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRG0805F3K3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0805F3K3
Chip Resistor - Surface Mount CRG0805F3K3
RES SMD 3.3K OHM 1% 1/8W 0805

RES SMD 3.3K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number A106062CT-ND 2230499 1345480 75AH8135 CRG0805F3K3
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 3K3, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details