TE Connectivity Chip Resistor - Surface Mount CRG0805F3K0

Description
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126368DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126368DKR-ND
Chip Resistor - Surface Mount A126368DKR-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126368CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126368CT-ND
Chip Resistor - Surface Mount A126368CT-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126368TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126368TR-ND
Chip Resistor - Surface Mount A126368TR-ND
3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 3K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8134
Res, 3K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8134
RES, 3K, 1%, 0.125W, 0805, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 3K, 1%, 0.125W, 0805, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126368DKR-ND 75AH8134
Product Name Chip Resistor - Surface Mount Res, 3K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details