TE Connectivity Chip Resistor - Surface Mount CRG0805F33K

Description
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126362CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126362CT-ND
Chip Resistor - Surface Mount A126362CT-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126362DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126362DKR-ND
Chip Resistor - Surface Mount A126362DKR-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126362TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126362TR-ND
Chip Resistor - Surface Mount A126362TR-ND
33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230629
Surface Mount Resistors 2230629
TE Connectivity CRG0805F33K

TE Connectivity CRG0805F33K

Supplier's Site
Surface Mount Resistors - 1345491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345491
Surface Mount Resistors 1345491
TE Connectivity CRG0805F33K

TE Connectivity CRG0805F33K

Supplier's Site
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8137
Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8137
RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 33K, 1%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A126362CT-ND 2230629 1345491 75AH8137
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 33K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers