TE Connectivity Chip Resistor - Surface Mount CRG0805F2K7

Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126359TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126359TR-ND
Chip Resistor - Surface Mount A126359TR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126359CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126359CT-ND
Chip Resistor - Surface Mount A126359CT-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126359DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126359DKR-ND
Chip Resistor - Surface Mount A126359DKR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230483
Surface Mount Resistors 2230483
TE Connectivity CRG0805F2K7

TE Connectivity CRG0805F2K7

Supplier's Site
Surface Mount Resistors - 1345479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345479
Surface Mount Resistors 1345479
TE Connectivity CRG0805F2K7

TE Connectivity CRG0805F2K7

Supplier's Site
Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8129
Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8129
RES, 2K7, 1%, 0.125W, 0805, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 2K7, 1%, 0.125W, 0805, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8887
Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8887
RES, 2K7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K7, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.7kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A126359TR-ND 2230483 1345479 75AH8129 17AH8887
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Res, 2K7, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details