TE Connectivity Chip Resistor - Surface Mount CRG0805F27R

Description
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126357CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126357CT-ND
Chip Resistor - Surface Mount A126357CT-ND
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126357DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126357DKR-ND
Chip Resistor - Surface Mount A126357DKR-ND
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126357TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126357TR-ND
Chip Resistor - Surface Mount A126357TR-ND
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
27 Ohm 150V 0.125W Resistor - 52-CRG0805F27R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 Ohm 150V 0.125W Resistor
52-CRG0805F27R
27 Ohm 150V 0.125W Resistor 52-CRG0805F27R
0805 Thick Film Resistor, 27 Ohm, 1% Tol, 150V, 0.125W, SM Product overview: CRG0805F27R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F27R can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 27 Ohm, 1% Tol, 150V, 0.125W, SM Product overview: CRG0805F27R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 Ohm, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 Ohm, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F27R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2230219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230219
Surface Mount Resistors 2230219
TE Connectivity CRG0805F27R

TE Connectivity CRG0805F27R

Supplier's Site
Surface Mount Resistors - 1347678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347678
Surface Mount Resistors 1347678
TE Connectivity CRG0805F27R

TE Connectivity CRG0805F27R

Supplier's Site
Res, 27R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity - 68AH9392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity
68AH9392
Res, 27R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity 68AH9392
RES, 27R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 27R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 27R, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 20R1912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
20R1912
Res, 27R, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 20R1912
RES, 27R, 0.1%, 0.125W, 0805, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 27R, 0.1%, 0.125W, 0805, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A126357CT-ND 52-CRG0805F27R 2230219 1347678 68AH9392 20R1912
Product Name Chip Resistor - Surface Mount 27 Ohm 150V 0.125W Resistor Surface Mount Resistors Surface Mount Resistors Res, 27R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity Res, 27R, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 0805; 0805 [2012 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details