TE Connectivity Surface Mount Resistors CRG0805F27K

Description
TE Connectivity CRG0805F27K
Request a Quote Datasheet
Description
TE Connectivity CRG0805F27K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2230613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230613
Surface Mount Resistors 2230613
TE Connectivity CRG0805F27K

TE Connectivity CRG0805F27K

Supplier's Site
Surface Mount Resistors - 2230613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230613P
Surface Mount Resistors 2230613P
TE Connectivity CRG0805F27K

TE Connectivity CRG0805F27K

Supplier's Site
Surface Mount Resistors - 1345490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345490
Surface Mount Resistors 1345490
TE Connectivity CRG0805F27K

TE Connectivity CRG0805F27K

Supplier's Site
Chip Resistor - Surface Mount - A126356TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126356TR-ND
Chip Resistor - Surface Mount A126356TR-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126356DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126356DKR-ND
Chip Resistor - Surface Mount A126356DKR-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126356CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126356CT-ND
Chip Resistor - Surface Mount A126356CT-ND
27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

27 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRG0805F27K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0805F27K
Chip Resistor - Surface Mount CRG0805F27K
RES SMD 27K OHM 1% 1/8W 0805

RES SMD 27K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Crg0805 1 27K Neohm Te Connectivity - 46AK9352 - Newark, An Avnet Company
Chicago, IL, United States
Crg0805 1 27K Neohm Te Connectivity
46AK9352
Crg0805 1 27K Neohm Te Connectivity 46AK9352
CRG0805 1 27K

CRG0805 1 27K

Supplier's Site
Res, 27K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 20R1911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
20R1911
Res, 27K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 20R1911
RES, 27K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 27K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 27K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1418
Res, 27K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1418
RES, 27K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 2230613 2230613P 1345490 A126356TR-ND CRG0805F27K 46AK9352 20R1911 31AH1418
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crg0805 1 27K Neohm Te Connectivity Res, 27K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Res, 27K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805 0805; 0805 [2012 Metric] 0805
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 27000 ohms 27000 ohms 27000 ohms 27000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details