TE Connectivity Chip Resistor - Surface Mount CRG0805F22K

Description
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106059DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106059DKR-ND
Chip Resistor - Surface Mount A106059DKR-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106059CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106059CT-ND
Chip Resistor - Surface Mount A106059CT-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106059TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106059TR-ND
Chip Resistor - Surface Mount A106059TR-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230607
Surface Mount Resistors 2230607
TE Connectivity CRG0805F22K

TE Connectivity CRG0805F22K

Supplier's Site
Surface Mount Resistors - 2230607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230607P
Surface Mount Resistors 2230607P
TE Connectivity CRG0805F22K

TE Connectivity CRG0805F22K

Supplier's Site
Surface Mount Resistors - 1345489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345489
Surface Mount Resistors 1345489
TE Connectivity CRG0805F22K

TE Connectivity CRG0805F22K

Supplier's Site
Res, 22K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity - 69AH7459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity
69AH7459
Res, 22K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity 69AH7459
RES, 22K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 22K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Crg0805 1 22K Neohm Te Connectivity - 20R1894 - Newark, An Avnet Company
Chicago, IL, United States
Crg0805 1 22K Neohm Te Connectivity
20R1894
Crg0805 1 22K Neohm Te Connectivity 20R1894
CRG0805 1 22K

CRG0805 1 22K

Supplier's Site
Chip Resistor - Surface Mount - CRG0805F22K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0805F22K
Chip Resistor - Surface Mount CRG0805F22K
RES SMD 22K OHM 1% 1/8W 0805

RES SMD 22K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number A106059DKR-ND 2230607 2230607P 1345489 69AH7459 20R1894 CRG0805F22K
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 22K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity Crg0805 1 22K Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details