TE Connectivity Resistors - Chip Resistor - Surface Mount CRG0805F20K

Description
Win Source Part Number: 1033930-CRG0805F20K Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RC0805FR-0720KL; AC0805FR-0720KL; RK73H2ATTD2002F; RC0805FR-1320KL; RK73H2ATTDD2002F; ERJ-6ENF2002V1623149 -1; 16231491; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1623149-1-ND,1623149 -1,A126349CT,A126349 TR,CRG0805F20K-ND,A1 26349DKR Base Product Number: CRG0805
Request a Quote Datasheet
Description
Win Source Part Number: 1033930-CRG0805F20K Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RC0805FR-0720KL; AC0805FR-0720KL; RK73H2ATTD2002F; RC0805FR-1320KL; RK73H2ATTDD2002F; ERJ-6ENF2002V1623149 -1; 16231491; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1623149-1-ND,1623149 -1,A126349CT,A126349 TR,CRG0805F20K-ND,A1 26349DKR Base Product Number: CRG0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033930-CRG0805F20K
Resistors - Chip Resistor - Surface Mount 1033930-CRG0805F20K
Win Source Part Number: 1033930-CRG0805F20K Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RC0805FR-0720KL; AC0805FR-0720KL; RK73H2ATTD2002F; RC0805FR-1320KL; RK73H2ATTDD2002F; ERJ-6ENF2002V1623149 -1; 16231491; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1623149-1-ND,1623149 -1,A126349CT,A126349 TR,CRG0805F20K-ND,A1 26349DKR Base Product Number: CRG0805

Win Source Part Number: 1033930-CRG0805F20K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RC0805FR-0720KL; AC0805FR-0720KL; RK73H2ATTD2002F; RC0805FR-1320KL; RK73H2ATTDD2002F; ERJ-6ENF2002V1623149-1; 16231491;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1623149-1-ND,1623149-1,A126349CT,A126349TR,CRG0805F20K-ND,A126349DKR
Base Product Number: CRG0805

Buy Now Datasheet
Chip Resistor - Surface Mount - A126349DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126349DKR-ND
Chip Resistor - Surface Mount A126349DKR-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126349CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126349CT-ND
Chip Resistor - Surface Mount A126349CT-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126349TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126349TR-ND
Chip Resistor - Surface Mount A126349TR-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
150V 0.125W Resistor - 52-CRG0805F20K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 0.125W Resistor
52-CRG0805F20K
150V 0.125W Resistor 52-CRG0805F20K
0805 Thick Film Resistor, 20kR, 1%, 150V, 0.125W, SM Product overview: CRG0805F20K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F20K can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 20kR, 1%, 150V, 0.125W, SM Product overview: CRG0805F20K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F20K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRG0805F20K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0805F20K
Chip Resistor - Surface Mount CRG0805F20K
RES SMD 20K OHM 1% 1/8W 0805

RES SMD 20K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 20K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8130
Res, 20K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8130
RES, 20K, 1%, 0.125W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 20K, 1%, 0.125W, 0805, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1033930-CRG0805F20K A126349DKR-ND 52-CRG0805F20K CRG0805F20K 75AH8130
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 150V 0.125W Resistor Chip Resistor - Surface Mount Res, 20K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details