TE Connectivity Resistors - Chip Resistor - Surface Mount CRG0805F1K2

Description
Win Source Part Number: 1340597-CRG0805F1K2 Category: Resistors - Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CRG0805
Request a Quote Datasheet
Description
Win Source Part Number: 1340597-CRG0805F1K2 Category: Resistors - Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CRG0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1340597-CRG0805F1K2 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1340597-CRG0805F1K2
Resistors - Chip Resistor - Surface Mount 1340597-CRG0805F1K2
Win Source Part Number: 1340597-CRG0805F1K2 Category: Resistors - Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CRG0805

Win Source Part Number: 1340597-CRG0805F1K2
Category: Resistors - Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: CRG0805

Buy Now Datasheet
Chip Resistor - Surface Mount - A126346TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126346TR-ND
Chip Resistor - Surface Mount A126346TR-ND
1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126346CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126346CT-ND
Chip Resistor - Surface Mount A126346CT-ND
1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126346DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126346DKR-ND
Chip Resistor - Surface Mount A126346DKR-ND
1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230433
Surface Mount Resistors 2230433
TE Connectivity CRG0805F1K2

TE Connectivity CRG0805F1K2

Supplier's Site
Surface Mount Resistors - 1616058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616058
Surface Mount Resistors 1616058
TE Connectivity CRG0805F1K2

TE Connectivity CRG0805F1K2

Supplier's Site
Res, 1K2, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8112
Res, 1K2, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8112
RES, 1K2, 1%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K2, 1%, 0.125W, 0805, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1340597-CRG0805F1K2 A126346TR-ND 2230433 1616058 75AH8112
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 1K2, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick film Thick Film (Chip)
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details