TE Connectivity Chip Resistor - Surface Mount CRG0805F18K

Description
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126344DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126344DKR-ND
Chip Resistor - Surface Mount A126344DKR-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126344TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126344TR-ND
Chip Resistor - Surface Mount A126344TR-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126344CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126344CT-ND
Chip Resistor - Surface Mount A126344CT-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230590
Surface Mount Resistors 2230590
TE Connectivity CRG0805F18K

TE Connectivity CRG0805F18K

Supplier's Site
Surface Mount Resistors - 2230590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230590P
Surface Mount Resistors 2230590P
TE Connectivity CRG0805F18K

TE Connectivity CRG0805F18K

Supplier's Site
Surface Mount Resistors - 1345488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345488
Surface Mount Resistors 1345488
TE Connectivity CRG0805F18K

TE Connectivity CRG0805F18K

Supplier's Site
Res, 18K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8883
Res, 18K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8883
RES, 18K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 18K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 20R1860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
20R1860
Res, 18K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 20R1860
RES, 18K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 18K, 0.1%, 0.125W, 0805, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 18K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1412
Res, 18K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1412
RES, 18K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A126344DKR-ND 2230590 2230590P 1345488 17AH8883 20R1860
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 18K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity Res, 18K, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details