TE Connectivity Surface Mount Resistors CRG0805F180R

Description
TE Connectivity CRG0805F180R
Request a Quote Datasheet
Description
TE Connectivity CRG0805F180R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2230326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230326
Surface Mount Resistors 2230326
TE Connectivity CRG0805F180R

TE Connectivity CRG0805F180R

Supplier's Site
Surface Mount Resistors - 1345465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345465
Surface Mount Resistors 1345465
TE Connectivity CRG0805F180R

TE Connectivity CRG0805F180R

Supplier's Site
Chip Resistor - Surface Mount - A126343CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126343CT-ND
Chip Resistor - Surface Mount A126343CT-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126343TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126343TR-ND
Chip Resistor - Surface Mount A126343TR-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126343DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126343DKR-ND
Chip Resistor - Surface Mount A126343DKR-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 180R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8126
Res, 180R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8126
RES, 180R, 1%, 0.125W, 0805, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 180R, 1%, 0.125W, 0805, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 180R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8885
Res, 180R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8885
RES, 180R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:180ohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2230326 1345465 A126343CT-ND 75AH8126 17AH8885
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 180R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Res, 180R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] 0805
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details