CRG0805F180K -- CRG0805 1% 180K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0805 1% 180K Neohm - Te Connectivity
CRG0805F180K
Description
CRG0805 1% 180K
Description
CRG0805 1% 180K
Suppliers
Crg0805 1% 180K Neohm - Te Connectivity
35AC0888
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0888 |
|
Product Name
|
Crg0805 1% 180K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers