TE Connectivity Surface Mount Resistors CRG0805F150K

Description
TE Connectivity CRG0805F150K
Request a Quote Datasheet
Description
TE Connectivity CRG0805F150K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2230714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230714
Surface Mount Resistors 2230714
TE Connectivity CRG0805F150K

TE Connectivity CRG0805F150K

Supplier's Site
Surface Mount Resistors - 2230714P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230714P
Surface Mount Resistors 2230714P
TE Connectivity CRG0805F150K

TE Connectivity CRG0805F150K

Supplier's Site
Surface Mount Resistors - 1345496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345496
Surface Mount Resistors 1345496
TE Connectivity CRG0805F150K

TE Connectivity CRG0805F150K

Supplier's Site
Chip Resistor - Surface Mount - A126340DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126340DKR-ND
Chip Resistor - Surface Mount A126340DKR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126340TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126340TR-ND
Chip Resistor - Surface Mount A126340TR-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126340CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126340CT-ND
Chip Resistor - Surface Mount A126340CT-ND
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033927-CRG0805F150K
Resistors - Chip Resistor - Surface Mount 1033927-CRG0805F150K
Win Source Part Number: 1033927-CRG0805F150K Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 150 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MCWR08X1503FTL; RC0805FR-07150KL; RK73H2ATTD1503F; RC0805FR-13150KL; MC01W08051150K; RC0805FR-10150KL; RCA0805150KFKEA; AC0805FR-07150KL1623 116-1; 16231161; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A126340CT,CRG0805F15 0K-ND,1623116-1,1623 116-1-ND,A126340DKR, A126340TR Base Product Number: CRG0805

Win Source Part Number: 1033927-CRG0805F150K
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MCWR08X1503FTL; RC0805FR-07150KL; RK73H2ATTD1503F; RC0805FR-13150KL; MC01W08051150K; RC0805FR-10150KL; RCA0805150KFKEA; AC0805FR-07150KL1623116-1; 16231161;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A126340CT,CRG0805F150K-ND,1623116-1,1623116-1-ND,A126340DKR,A126340TR
Base Product Number: CRG0805

Buy Now Datasheet
150V 0.125W Resistor - 52-CRG0805F150K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 0.125W Resistor
52-CRG0805F150K
150V 0.125W Resistor 52-CRG0805F150K
0805 Thick Film Resistor, 150kR, 1%, 150V, 0.125W, SM Product overview: CRG0805F150K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F150K can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 150kR, 1%, 150V, 0.125W, SM Product overview: CRG0805F150K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F150K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8125
Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8125
RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 150K, 1%, 0.125W, 0805, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2230714 2230714P 1345496 A126340DKR-ND 1033927-CRG0805F150K 52-CRG0805F150K 75AH8125
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 150V 0.125W Resistor Res, 150K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 150000 ohms 150000 ohms 150000 ohms 150000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details