TE Connectivity Chip Resistor - Surface Mount CRG0805F13K

Description
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126339CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126339CT-ND
Chip Resistor - Surface Mount A126339CT-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126339DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126339DKR-ND
Chip Resistor - Surface Mount A126339DKR-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126339TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126339TR-ND
Chip Resistor - Surface Mount A126339TR-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 13K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8123
Res, 13K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8123
RES, 13K, 1%, 0.125W, 0805, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 13K, 1%, 0.125W, 0805, THICK FILM; Resistance:13kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126339CT-ND 75AH8123
Product Name Chip Resistor - Surface Mount Res, 13K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details