TE Connectivity Chip Resistor - Surface Mount CRG0805F120R

Description
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126336CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126336CT-ND
Chip Resistor - Surface Mount A126336CT-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126336TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126336TR-ND
Chip Resistor - Surface Mount A126336TR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126336DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126336DKR-ND
Chip Resistor - Surface Mount A126336DKR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230304
Surface Mount Resistors 2230304
TE Connectivity CRG0805F120R

TE Connectivity CRG0805F120R

Supplier's Site
Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8122
Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8122
RES, 120R, 1%, 0.125W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 120R, 1%, 0.125W, 0805, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRG0805F120R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0805F120R
Chip Resistor - Surface Mount CRG0805F120R
RES SMD 120 OHM 1% 1/8W 0805

RES SMD 120 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A126336CT-ND 2230304 75AH8122 CRG0805F120R
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 120R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details