120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
TE Connectivity CRG0805F120K
RES, 120K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 120K, 0.1%, 0.125W, 0805/THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
RES, 120K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 120K, 0.1%, 0.125W, 0805/THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A126335TR-ND | 2230708 | 17AH8880 | 46AK9349 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 120K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity | Res, 120K, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |