TE Connectivity Chip Resistor - Surface Mount CRG0805F110R

Description
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126333DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126333DKR-ND
Chip Resistor - Surface Mount A126333DKR-ND
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126333CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126333CT-ND
Chip Resistor - Surface Mount A126333CT-ND
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126333TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126333TR-ND
Chip Resistor - Surface Mount A126333TR-ND
110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

110 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRG0805F110R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0805F110R
Chip Resistor - Surface Mount CRG0805F110R
RES SMD 110 OHM 1% 1/8W 0805

RES SMD 110 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 110R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity - 20R1832 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
20R1832
Res, 110R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity 20R1832
RES, 110R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 110R, 0.1%, 0.125W, 0805/THICK FILM; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A126333DKR-ND CRG0805F110R 20R1832
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 110R, 0.1%, 0.125W, 0805/thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1273FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details