TE Connectivity 10 Ohm 150V 0.125W Resistor CRG0805F10R

Description
10 Ohm 1% 0805 Thick Film Resistor, 150V, 0.125W, SMT Product overview: CRG0805F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F10R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 1% 0805 Thick Film Resistor, 150V, 0.125W, SMT Product overview: CRG0805F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F10R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Ohm 150V 0.125W Resistor - 52-CRG0805F10R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 150V 0.125W Resistor
52-CRG0805F10R
10 Ohm 150V 0.125W Resistor 52-CRG0805F10R
10 Ohm 1% 0805 Thick Film Resistor, 150V, 0.125W, SMT Product overview: CRG0805F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F10R can be used for catalog matching and distributor lookup.

10 Ohm 1% 0805 Thick Film Resistor, 150V, 0.125W, SMT Product overview: CRG0805F10R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0805F10R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033929-CRG0805F10R
Resistors - Chip Resistor - Surface Mount 1033929-CRG0805F10R
Win Source Part Number: 1033929-CRG0805F10R Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RC0805FR-0710RL; AC0805FR-0710RL; RC0805FR-1310RL; CRCW08059R09FNEA; RK73H2ATTD10R0F; ERJ-6ENF10R0V; RC0805FR-1010RL; SG73S2ATTD10R0F16231 00-1; 16231001; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1623100-1-ND,1623100 1,A106055DKR,A106055 CT,1623100-1,A106055 TR

Win Source Part Number: 1033929-CRG0805F10R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RC0805FR-0710RL; AC0805FR-0710RL; RC0805FR-1310RL; CRCW08059R09FNEA; RK73H2ATTD10R0F; ERJ-6ENF10R0V; RC0805FR-1010RL; SG73S2ATTD10R0F1623100-1; 16231001;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1623100-1-ND,16231001,A106055DKR,A106055CT,1623100-1,A106055TR

Buy Now Datasheet
Chip Resistor - Surface Mount - A106055TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106055TR-ND
Chip Resistor - Surface Mount A106055TR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106055DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106055DKR-ND
Chip Resistor - Surface Mount A106055DKR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106055CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106055CT-ND
Chip Resistor - Surface Mount A106055CT-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2230152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230152
Surface Mount Resistors 2230152
TE Connectivity CRG0805F10R

TE Connectivity CRG0805F10R

Supplier's Site
Surface Mount Resistors - 2230152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230152P
Surface Mount Resistors 2230152P
TE Connectivity CRG0805F10R

TE Connectivity CRG0805F10R

Supplier's Site
Surface Mount Resistors - 1345457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345457
Surface Mount Resistors 1345457
TE Connectivity CRG0805F10R

TE Connectivity CRG0805F10R

Supplier's Site
Res, 10R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity - 70AH6221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity
70AH6221
Res, 10R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity 70AH6221
RES, 10R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 10R, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 46AK9347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
46AK9347
Res, 10R, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 46AK9347
RES, 10R, 0.1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 10R, 0.1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 10R, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 20R1822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
20R1822
Res, 10R, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 20R1822
RES, 10R, 0.1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 10R, 0.1%, 0.125W, 0805, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRG0805F10R 1033929-CRG0805F10R A106055TR-ND 2230152 2230152P 1345457 70AH6221 46AK9347
Product Name 10 Ohm 150V 0.125W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 10R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity Res, 10R, 0.1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573158 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details