TE Connectivity Chip Resistor - Surface Mount CRG0805F10K

Description
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106054DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106054DKR-ND
Chip Resistor - Surface Mount A106054DKR-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106054CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106054CT-ND
Chip Resistor - Surface Mount A106054CT-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106054TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106054TR-ND
Chip Resistor - Surface Mount A106054TR-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRG0805F10K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0805F10K
Chip Resistor - Surface Mount CRG0805F10K
RES SMD 10K OHM 1% 1/8W 0805

RES SMD 10K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8116
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8116
RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8877
Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8877
RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A106054DKR-ND CRG0805F10K 75AH8116 17AH8877
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Res, 10K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details