TE Connectivity Chip Resistor - Surface Mount CRG0805F100R

Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106053DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106053DKR-ND
Chip Resistor - Surface Mount A106053DKR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106053CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106053CT-ND
Chip Resistor - Surface Mount A106053CT-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106053TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106053TR-ND
Chip Resistor - Surface Mount A106053TR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1251188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251188
Surface Mount Resistors 1251188
TE Connectivity CRG0805F100R

TE Connectivity CRG0805F100R

Supplier's Site
Surface Mount Resistors - 1345462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345462
Surface Mount Resistors 1345462
TE Connectivity CRG0805F100R

TE Connectivity CRG0805F100R

Supplier's Site
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805 - 70063176 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805
70063176
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805 70063176
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating. Features: Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z) Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance

Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:

  • Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z)
  • Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance
Supplier's Site
Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8119
Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8119
RES, 100R, 1%, 0.125W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 100R, 1%, 0.125W, 0805, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A106053DKR-ND 1251188 70063176 75AH8119
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 0.125 W;Tol 1%;SMT;0805 Res, 100R, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers