TE Connectivity Surface Mount Resistors CRG0805F100K

Description
TE Connectivity CRG0805F100K
Request a Quote Datasheet
Description
TE Connectivity CRG0805F100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2230691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2230691
Surface Mount Resistors 2230691
TE Connectivity CRG0805F100K

TE Connectivity CRG0805F100K

Supplier's Site
Surface Mount Resistors - 1345495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345495
Surface Mount Resistors 1345495
TE Connectivity CRG0805F100K

TE Connectivity CRG0805F100K

Supplier's Site
Chip Resistor - Surface Mount - A106052DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106052DKR-ND
Chip Resistor - Surface Mount A106052DKR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106052CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106052CT-ND
Chip Resistor - Surface Mount A106052CT-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106052TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106052TR-ND
Chip Resistor - Surface Mount A106052TR-ND
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity - 64AH2756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity
64AH2756
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity 64AH2756
RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:CRG Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity - 75AH8118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity
75AH8118
Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity 75AH8118
RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 100K, 1%, 0.125W, 0805, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 0.125W, 0805, Thick Film Neohm Te Connectivity - 51AK5857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.125W, 0805, Thick Film Neohm Te Connectivity
51AK5857
Res, 100K, 1%, 0.125W, 0805, Thick Film Neohm Te Connectivity 51AK5857
RES, 100K, 1%, 0.125W, 0805, THICK FILM

RES, 100K, 1%, 0.125W, 0805, THICK FILM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2230691 1345495 A106052DKR-ND 64AH2756 75AH8118 51AK5857
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Neohm Te Connectivity Res, 100K, 1%, 0.125W, 0805, Thick Film; Resistance Neohm Te Connectivity Res, 100K, 1%, 0.125W, 0805, Thick Film Neohm Te Connectivity
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805 0805; 0805 [2012 Metric] 0805
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details