TE Connectivity Chip Resistor - Surface Mount CRG0603ZR

Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106051CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106051CT-ND
Chip Resistor - Surface Mount A106051CT-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106051DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106051DKR-ND
Chip Resistor - Surface Mount A106051DKR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106051TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106051TR-ND
Chip Resistor - Surface Mount A106051TR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Neohm Te Connectivity - 75AH8110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Neohm Te Connectivity
75AH8110
Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Neohm Te Connectivity 75AH8110
RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CRG Series; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohmRoHS Compliant: Yes

RES, 0R, 0.1W, 0603, THICK FILM; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:CRG Series; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A106051CT-ND 75AH8110
Product Name Chip Resistor - Surface Mount Res, 0R, 0.1W, 0603, Thick Film; Resistor Case / Package Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details