TE Connectivity Chip Resistor - Surface Mount CRG0603J100R

Description
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126330DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126330DKR-ND
Chip Resistor - Surface Mount A126330DKR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126330TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126330TR-ND
Chip Resistor - Surface Mount A126330TR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126330CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126330CT-ND
Chip Resistor - Surface Mount A126330CT-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 75AH8109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
75AH8109
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 75AH8109
RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126330DKR-ND 75AH8109
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms
View Details
3 suppliers